Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial MS3107A18-20P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial - 96J9519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
96J9519
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial 96J9519
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9519
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products