Amphenol Industrial Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial MS3107A14S-6S

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial
96J9501
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial 96J9501
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9501
Product Name Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers