Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R36-9P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106R36-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R36-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106R36-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial - 96H1121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial
96H1121
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial 96H1121
CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106R36-9P 96H1121
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Specs
Connector Type Military Connector
View Details