Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R32-7P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R32-7P
MIL Spec Connector - MIL-DTL 5015, I MS3106R32-7P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial - 96J9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
96J9487
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial 96J9487
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106R32-7P 96J9487
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details