Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R28-15S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R28-15S
MIL Spec Connector - MIL-DTL 5015, I MS3106R28-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial - 48K2759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
48K2759
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial 48K2759
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106R28-15S 48K2759
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details