Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R24-7P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R24-7P
MIL Spec Connector - MIL-DTL 5015, I MS3106R24-7P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial - 96J9472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
96J9472
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial 96J9472
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106R24-7P 96J9472
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-EDS.0M.305.XLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details