Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R18-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R18-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106R18-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial
96J9457
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial 96J9457
CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106R18-5P 96J9457
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-EEJ.1B.304.CYC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details