Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I MS3106R18-1S

Description
ER 10C 10#16 SKT PLUG
Request a Quote
Description
ER 10C 10#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106R18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3106R18-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 10Pos, Cable; Military Specification Amphenol Industrial - 96H6325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10Pos, Cable; Military Specification Amphenol Industrial
96H6325
Circular Connector Plug Size 18, 10Pos, Cable; Military Specification Amphenol Industrial 96H6325
CIRCULAR CONNECTOR PLUG SIZE 18, 10POS, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10POS, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector,straight plug,class r,size 18,10 #16 solder socket contact,olive drab
70010117
connector,straight plug,class r,size 18,10 #16 solder socket contact,olive drab 70010117
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106R18-1S MS3106R18-1S 96H6325 70010117
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 18, 10Pos, Cable; Military Specification Amphenol Industrial connector,straight plug,class r,size 18,10 #16 solder socket contact,olive drab
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products