Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R18-1P

Description
ER 10C 10#16 PIN PLUG
Request a Quote
Description
ER 10C 10#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106R18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106R18-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R18-1P
MIL Spec Connector - MIL-DTL 5015, I MS3106R18-1P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial - 96J9453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
96J9453
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial 96J9453
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106R18-1P MS3106R18-1P 96J9453
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details