Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R16S-1S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R16S-1S
MIL Spec Connector - MIL-DTL 5015, I MS3106R16S-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fort Worth, TX, USA
connector,straight plug,class r,size 16s,7 #16 solder socket contact,olive drab
70010116
connector,straight plug,class r,size 16s,7 #16 solder socket contact,olive drab 70010116
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Supplier's Site
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
96J9451
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial 96J9451
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106R16S-1S MS3106R16S-1S 70010116 96J9451
Product Name MIL Spec Connector - MIL-DTL 5015, I connector,straight plug,class r,size 16s,7 #16 solder socket contact,olive drab Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products