Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R16-10P

Description
ER 3C 3#12 PIN PLUG
Request a Quote
Description
ER 3C 3#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106R16-10P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN PLUG

ER 3C 3#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R16-10P
MIL Spec Connector - MIL-DTL 5015, I MS3106R16-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Amphenol Industrial - 25K7757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Amphenol Industrial
25K7757
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Amphenol Industrial 25K7757
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106R16-10P MS3106R16-10P 25K7757
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details