Amphenol Industrial Circular Connector Assemblies MS3106R14S-5P

Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3106R14S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3106R14S-5P-ND
Circular Connector Assemblies 1178-MS3106R14S-5P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R14S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106R14S-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial - 96J9443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
96J9443
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial 96J9443
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3106R14S-5P-ND MS3106R14S-5P MS3106R14S-5P 96J9443
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details