5015 R SOLDER PLUG SKT CONTACT
CONN PLUG 2POS STRAIGHT W/SCKT / Conn Cylindrical Circular SKT 2 POS Solder Cup ST Cable Mount 2 Terminal 1 Port Product overview: MS3106R12S-3SZ from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-MS3106R12S-3SZ can be used for catalog matching and distributor lookup.
CONNECTOR
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 791124-MS3106R12S-3S
Series: Military, MIL-DTL-5015
Packaging: Bulk
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Ingress Protection: Environment Resistant
Orientation: Z
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 12S-3
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106R12S-3SZ | 2005-MS3106R12S-3SZ | MS3106R12S-3SZ | 791124-MS3106R12S-3SZ |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Electronic Connector | MIL Spec Connector - MIL-DTL 5015, I | Circular Connectors - MS3106R12S-3SZ |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |