Amphenol Industrial Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial MS3106R-10SL-4S

Description
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial - 34H5379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial
34H5379
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial 34H5379
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34H5379
Product Name Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data