Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F36-7S

Description
ER 47C 40#16 7#12 SKT PLUG
Request a Quote
Description
ER 47C 40#16 7#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F36-7S - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 SKT PLUG

ER 47C 40#16 7#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F36-7S
MIL Spec Connector - MIL-DTL 5015, I MS3106F36-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial - 96J9433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
96J9433
Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial 96J9433
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F36-7S MS3106F36-7S 96J9433
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40830-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details