Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F36-4P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106F36-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F36-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106F36-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial
96J9424
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial 96J9424
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F36-4P 96J9424
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details