Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial MS3106F36-10SX

Description
ER 48C 48#16 SKT PLUG
Request a Quote
Description
ER 48C 48#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F36-10SX - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 SKT PLUG

ER 48C 48#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial - 96J9417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
96J9417
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial 96J9417
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F36-10SX 96J9417
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Plastic Circular Connectors - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details