Amphenol Industrial Circular Connector Assemblies MS3106F36-10P

Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3106F36-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3106F36-10P-ND
Circular Connector Assemblies 1178-MS3106F36-10P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
 - Amphenol MS3106F36-10P - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN PLUG

ER 48C 48#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F36-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F36-10P
MIL Spec Connector - MIL-DTL 5015, I MS3106F36-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial - 96J9414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
96J9414
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial 96J9414
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3106F36-10P-ND Amphenol MS3106F36-10P MS3106F36-10P 96J9414
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data