Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-9P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 14 Position, Cable; Military Specification Amphenol Industrial - 31M2727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 14 Position, Cable; Military Specification Amphenol Industrial
31M2727
Circular Connector Plug Size 32, 14 Position, Cable; Military Specification Amphenol Industrial 31M2727
CIRCULAR CONNECTOR PLUG SIZE 32, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F32-9P 31M2727
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 14 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data