Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-8S

Description
ER 30C 24#16 6#12 SKT PLUG
Request a Quote
Description
ER 30C 24#16 6#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F32-8S - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 SKT PLUG

ER 30C 24#16 6#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-8S
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial - 96J9413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
96J9413
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial 96J9413
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F32-8S MS3106F32-8S 96J9413
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Circular Connector Assemblies - EGA.0B.302.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers