Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-7S

Description
ER 35C 28#16 7#12 SKT PLUG
Request a Quote
Description
ER 35C 28#16 7#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F32-7S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT PLUG

ER 35C 28#16 7#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-7S
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial - 96J9409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
96J9409
Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial 96J9409
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F32-7S MS3106F32-7S 96J9409
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 35 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details