Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-5S

Description
ER 2C 2#0 SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F32-5S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#0 SKT PLUG

ER 2C 2#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3106F32-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3106F32-5S-ND
Circular Connector Assemblies 1178-MS3106F32-5S-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug, Size 32, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 2 Position, Cable; Military Specification Amphenol Industrial
96J9404
Circular Connector Plug, Size 32, 2 Position, Cable; Military Specification Amphenol Industrial 96J9404
CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F32-5S MS3106F32-5S 1178-MS3106F32-5S-ND 96J9404
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 32, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1658622-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1380520-1368-2 - Win Source Electronics
Specs
Termination Swage
Mounting Through Hole
View Details
3 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details