Amphenol Industrial Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial MS3106F32-15SW

Description
ER 8C 6#12 2#0 SKT PLUG
Request a Quote
Description
ER 8C 6#12 2#0 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F32-15SW - PEI-Genesis
Philadelphia, PA, United States
ER 8C 6#12 2#0 SKT PLUG

ER 8C 6#12 2#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial - 11M5664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
11M5664
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial 11M5664
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F32-15SW 11M5664
Product Name Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details