Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-15S

Description
ER 8C 6#12 2#0 SKT PLUG
Request a Quote
Description
ER 8C 6#12 2#0 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F32-15S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 6#12 2#0 SKT PLUG

ER 8C 6#12 2#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-15S
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
96J9399
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial 96J9399
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F32-15S MS3106F32-15S 96J9399
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details