Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F32-13P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F32-13P
MIL Spec Connector - MIL-DTL 5015, I MS3106F32-13P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial - 96J9397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
96J9397
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial 96J9397
CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F32-13P 96J9397
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details