Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F28-7S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F28-7S
MIL Spec Connector - MIL-DTL 5015, I MS3106F28-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial - 33K9894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
33K9894
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial 33K9894
CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F28-7S 33K9894
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers