Amphenol Industrial Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial MS3106F28-2SY

Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote
Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F28-2SY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 SKT PLUG

ER 14C 12#16 2#12 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial - 79K8277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
79K8277
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial 79K8277
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F28-2SY 79K8277
Product Name Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products