Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F28-21S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3106F28-21S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F28-21S - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT PLUG

ER 37C 37#16 SKT PLUG

Buy Now
Fort Worth, TX, USA
connector,str plug w/cable clamp,class f,size 28,37 #16 solder socket cont
70010118
connector,str plug w/cable clamp,class f,size 28,37 #16 solder socket cont 70010118
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 37, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 33K9880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 37, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
33K9880
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 37, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 33K9880
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 37, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 37, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 37Pos, 28-21; Military Specification Amphenol Industrial - 34H5376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 37Pos, 28-21; Military Specification Amphenol Industrial
34H5376
Circular Connector, Plug, 37Pos, 28-21; Military Specification Amphenol Industrial 34H5376
CIRCULAR CONNECTOR, PLUG, 37POS, 28-21; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 37POS, 28-21; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F28-21S Amphenol MS3106F28-21S 70010118 33K9880 34H5376
Product Name MIL Spec Connector - MIL-DTL 5015, I connector,str plug w/cable clamp,class f,size 28,37 #16 solder socket cont Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 37, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial Circular Connector, Plug, 37Pos, 28-21; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data