CONNECTOR
MIL-5015 MS/AC THREADED
ER 37C 37#16 PIN PLUG
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 37, Pin, Solder, Cable Mount RoHS Compliant: No
MIL SPEC CIRCULAR CONN, PLUG, 37P, 28-21; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F28-21P | Amphenol MS3106F28-21P | 33K9878 | 34H5375 | 70009922 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 37, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial | Mil Spec Circular Conn, Plug, 37P, 28-21; Military Specification Amphenol Industrial | connector,milspec straight plug w/cableclamp,size 28,37 #16 solder pin contact | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Threaded | Threaded | |||
| Geometry | Straight |