CONNECTOR
ER 20C 20#16 PIN PLUG
MIL-5015 MS/AC THREADED PLUG
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 20, Pin, Solder, Cable Mount RoHS Compliant: No
MIL SPEC CIR CONN, PLUG, 28-16, SOLDER; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F28-16P | Amphenol MS3106F28-16P | 1178-MS3106F28-16P-ND | 70009944 | 33K9873 | 34H5374 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,20 #16 SOLDER PIN CONTACT | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 20, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial | Mil Spec Cir Conn, Plug, 28-16, Solder; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Geometry | Straight |