Amphenol Industrial Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial MS3106F24-9PW

Description
ER 2C 2#4 PIN PLUG
Request a Quote
Description
ER 2C 2#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-9PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN PLUG

ER 2C 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial - 02M3910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
02M3910
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial 02M3910
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-9PW 02M3910
Product Name Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details