Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-9P

Description
ER 2C 2#4 PIN PLUG
Request a Quote
Description
ER 2C 2#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-9P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN PLUG

ER 2C 2#4 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-9P
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
96J9395
Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial 96J9395
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial - 03J5457 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial
03J5457
Mil Spec Cir Conn, Plug, 24-9, Solder; Military Specification Amphenol Industrial 03J5457
MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N

MIL SPEC CIR CONN, PLUG, 24-9, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-9P MS3106F24-9P MS3106F24-9P 96J9395
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products