Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-2S

Description
ER 7C 7#12 SKT PLUG
Request a Quote
Description
ER 7C 7#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-2S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT PLUG

ER 7C 7#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-2S
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial - 25K7714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial
25K7714
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial 25K7714
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-2S MS3106F24-2S 25K7714
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers