Circular MIL Spec Connector 4P SZ 24 SOCKET CABLE MOUNT Product overview: MS3106F24-22S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3106F24-22S can be used for catalog matching and distributor lookup.
ER 4C 4#8 SKT PLUG
CONNECTOR
Win Source Part Number: 1028378-MS3106F24-22
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-5015
Number of Positions: 4
Color: Olive Drab
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 24-22
Contact Finish - Mating: Silver
Cable Opening: 0.781" (19.84mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-3106A-24-22S; MS3106A24-22S; MS3106E24-22S; 97-3106A-18-4S; MS3106A20-4S; MS3106A18-4SMS3106F-
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3106F2422S,AMS3106
Base Product Number: MS3106F24
RoHS Status: RoHS non-compliant
Primary Material: Metal
ER 4C 4#8 SKT PLUG ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-MS3106F24-22S | Amphenol MS3106F24-22S | MS3106F24-22S | 1028378-MS3106F24-22S | 76J3835 |
| Product Name | Electronic Connector | MIL Spec Connector - MIL-DTL 5015, I | Connectors, Interconnects - Circular Connectors | Plug Amphenol Industrial | |
| Voltage Rating | 1250 volts | ||||
| Current Rating | 46.0 amps | ||||
| Gender | Male / Plug |