Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-21P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-21P
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 10 Position, Cable; Military Specification Amphenol Industrial - 96J9387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 10 Position, Cable; Military Specification Amphenol Industrial
96J9387
Circular Connector Plug Size 24, 10 Position, Cable; Military Specification Amphenol Industrial 96J9387
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F24-21P 96J9387
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
MIL Spec Connector - MIL-DTL-81511 - 107274-108 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
Gender Female / Jack
View Details