Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-20S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-20S
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-20S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial - 96J9386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial
96J9386
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial 96J9386
CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F24-20S 96J9386
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details