Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-11S

Description
ER 9C 6#12 3#8 SKT PLUG
Request a Quote
Description
ER 9C 6#12 3#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-11S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT PLUG

ER 9C 6#12 3#8 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F24-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-11S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial - 25K7711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
25K7711
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial 25K7711
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-11S MS3106F24-11S 25K7711
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details