Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-11P

Description
ER 9C 6#12 3#8 PIN PLUG
Request a Quote
Description
ER 9C 6#12 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN PLUG

ER 9C 6#12 3#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial - 96J9383 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
96J9383
Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial 96J9383
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-11P MS3106F24-11P 96J9383
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details