Amphenol Industrial Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial MS3106F22-28SZ

Description
ER 7C 7#12 SKT PLUG
Request a Quote
Description
ER 7C 7#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F22-28SZ - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT PLUG

ER 7C 7#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial - 48K2736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
48K2736
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial 48K2736
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F22-28SZ 48K2736
Product Name Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details