Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F22-23SW

Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote
Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F22-23SW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F22-23SW
Connectors Mil-Qualified, Circular Body, All MS3106F22-23SW
5015 F SOLDER PLUG SKT CONTACT Contacts

5015 F SOLDER PLUG SKT CONTACT Contacts

Buy Now
 - Amphenol MS3106F22-23SW - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT PLUG

ER 8C 8#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial - 48K2732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial
48K2732
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial 48K2732
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F22-23SW Amphenol MS3106F22-23SW 48K2732
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers