Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I MS3106F22-22S

Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-22S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-22S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F22-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 56K9853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
56K9853
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 56K9853
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #8 SOLDER SOCKET CONT - 70009942 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #8 SOLDER SOCKET CONT
70009942
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #8 SOLDER SOCKET CONT 70009942
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F22-22S Amphenol MS3106F22-22S 56K9853 70009942
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #8 SOLDER SOCKET CONT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details