Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F22-19PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-19PW
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-19PW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F22-19PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial - 10J8243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
10J8243
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial 10J8243
CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F22-19PW Amphenol MS3106F22-19PW 10J8243
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details