Amphenol Industrial Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial MS3106F22-18PW

Description
ER 8C 8#16 PIN PLUG
Request a Quote
Description
ER 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F22-18PW - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN PLUG

ER 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial - 32M7910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial
32M7910
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial 32M7910
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F22-18PW 32M7910
Product Name Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products