Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F22-16P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-16P
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-16P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F22-16P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 PIN PLUG

ER 9C 6#16 3#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial - 48K2719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial
48K2719
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial 48K2719
CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F22-16P Amphenol MS3106F22-16P 48K2719
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details