Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-14S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-14S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-14S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F22-14S - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 SKT PLUG

ER 19C 19#16 SKT PLUG

Buy Now
connector,metal circular,str plug w/cable clamp,size 22,19#16 solder socket cont - 70143542 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 22,19#16 solder socket cont
70143542
connector,metal circular,str plug w/cable clamp,size 22,19#16 solder socket cont 70143542
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial - 48K2715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
48K2715
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial 48K2715
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F22-14S Amphenol MS3106F22-14S 70143542 48K2715
Product Name MIL Spec Connector - MIL-DTL 5015, I connector,metal circular,str plug w/cable clamp,size 22,19#16 solder socket cont Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products