Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F20-18P

Description
ER 9C 6#16 3#12 PIN PLUG
Request a Quote
Description
ER 9C 6#16 3#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F20-18P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 PIN PLUG

ER 9C 6#16 3#12 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F20-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-18P
Connectors Mil-Qualified, Circular Body, All MS3106F20-18P
5015 F SOLDER PLUG PIN CONTACT

5015 F SOLDER PLUG PIN CONTACT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3106F20-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial - 96J9355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial
96J9355
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial 96J9355
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F20-18P MS3106F20-18P MS3106F20-18P 96J9355
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details