CONNECTOR
ER 8C 7#16 1#12 PIN PLUG
ER 8C 7#16 1#12 PIN PLUG ROHS COMPLIANT: NO
MIL SPEC CIR CONN, PLUG, 18-8, SOLDER; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F18-8P | Amphenol MS3106F18-8P | 39C5466 | 76J3759 | 70010102 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Er 8C 7#16 1#12 Pin Plug Rohs Compliant Amphenol Industrial | Mil Spec Cir Conn, Plug, 18-8, Solder; Military Specification Amphenol Industrial | connector,str plug w/cable clamp,class f,size 18,1#12&7#16 solder pin,olive drab | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Threaded | Threaded | |||
| Geometry | Straight |