ER 6C 6#16 SKT PLUG
CONNECTOR
CONNECTOR
Connector
5015 F SOLDER PLUG SKT CONTACT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
ER 6C 6#16 SKT PLUG ROHS COMPLIANT: NO
MIL SPEC CIR CONN, PLUG, 18-12, SOLDER; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106F18-12S | MS3106F18-12S | MS3106F18-12S | MS3106F18-12S | 70010104 | 21K5851 | 34H5355 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,str plug w/cable clamp,class f,size 18,6#16 solder socket,olive drab | Er 6C 6#16 Skt Plug Rohs Compliant Amphenol Industrial | Mil Spec Cir Conn, Plug, 18-12, Solder; Military Specification Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |||
| Geometry | Straight | ||||||
| Termination | Solder | ||||||
| Coupling | Threaded | Threaded |