Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F18-11S

Description
ER 5C 5#12 SKT PLUG
Request a Quote Datasheet
Description
ER 5C 5#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F18-11S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F18-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-11S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F18-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-11S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Circular Connector Assemblies - 1178-MS3106F18-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3106F18-11S-ND
Circular Connector Assemblies 1178-MS3106F18-11S-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circular,str plug w/cable clamp,size 18,5 #12 solder socket cont - 70143504 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 18,5 #12 solder socket cont
70143504
connector,metal circular,str plug w/cable clamp,size 18,5 #12 solder socket cont 70143504
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial - 05C1043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial
05C1043
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial 05C1043
CIRCULAR CONNECTOR, PLUG, SIZE 18-11, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18-11, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F18-11S MS3106F18-11S 1178-MS3106F18-11S-ND 70143504 05C1043
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,metal circular,str plug w/cable clamp,size 18,5 #12 solder socket cont Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers