MIL-5015 MS/AC THREADED
CONNECTOR
Connector
ER 4C 4#12 SKT PLUG
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F18-10S | MS3106F18-10S | Amphenol MS3106F18-10S | 70010099 | 25K7657 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | connector,str plug w/cable clamp,class f,size 18,4#12 solder socket,olive drab | Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial | ||
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Threaded | Threaded |